Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
10,023
in stock
|
Buy Now | |
element14
from US$0.26
|
6,523
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,523
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
5,085
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
2,450
in stock
|
Buy Now | |
Conrad
from US$0.76
|
353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
147
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,400
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 115.5 |
Leakage Current (Max) (micro A) | 115.5 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 16 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1790 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 26 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 4000 |
Weight (Typ.) (g) | 2 |
Cap, Alu Elec, 330Uf, 35V, Radial | Newark Electronics |
CAP, 330µF, 35V, 20% | element14 |
EEU-FM Series 35 V 330 uF ╪ 10 x 16 mm LS=5 mm 105 ░C Low ESR Electrolytic | Future Electronics |
EL-Capacitor 330uF 35V 10x16mm P5,0 | Schukat Electronic |
Al Electrolytic Cap 105 DegC 35V 330uF | RS |
Capacity (elec.) (num): 330 µF | Conrad |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitor, Alum Electrolytic, Cap 330 uF, Tol 20%,Vol-Rtg 35 VDC, Radial,10x16,Bulk | Panasonic Electronic Components EEU-FM1V331 | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus |
FM 330uF 35V 20% 10x16/5,0 | Rutronik |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, ± 20%, 4000 hours @ 105°C, Radial Leaded | Avnet America |
Cap Aluminum 330uF 35V 20% (10 X 16mm) Radial 5mm 1790mA 4000 hr 105?C Bulk | Avnet Asia |
Panasonic Radial Electrolytic Capacitor, 330uF, 115.5uA, 35V, 1.79A | Distrelec |
Where can I find additional details, specifications and documents for a EEU-FM1V331?
Additional datasheets, footprints and schematics for EEU-FM1V331 are listed on our Part Details page. You can also find images and similar parts to EEU-FM1V331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FM1V331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FM1V331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FM1V331 fall under?
The EEU-FM1V331 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FM Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FM1V331 when available in the EEU-FM Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FM1V331 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FM1V331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FM1V331 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for EEU-FM1V331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FM1V331 often in real-time on the comparison pages.
What if I can't find stock of EEU-FM1V331?
You can fill out our help required form which you can use to request a quote for EEU-FM1V331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.