Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
4,240
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
12,031
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
11,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
3,756
in stock
|
Buy Now | |
element14
from US$0.62
|
3,756
in stock
|
Buy Now | |
Farnell
from US$0.63
|
3,183
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
876
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
253
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
157
in stock
|
Buy Now | |
Conrad
from US$1.69
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,200
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 296.1 |
Leakage Current (Max) (micro A) | 296.1 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 30 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2090 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 55 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 5000 |
Weight (Typ.) (g) | 5.7 |
EEU-FC Series 63 V 470 uF ╪ 12.5 x 30 mm LS=5 mm 105 ░C Low ESR Electrolytic | Future Electronics |
470UF 63V 12.5X30 5MMLS | TTI Europe |
FC ELEC CAP 470UF 63V | RS |
Aluminum Electrolytic Capacitor, 470Uf, 20%, 63V, Radial | Newark Electronics |
CAP, 470µF, 63V, 20% | element14 |
El-Capacitor 470uF 63V 12,5x30mm P5 | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Panasonic Radial Electrolytic Capacitor, 470uF, 296.1uA, 63V, 2.09A | Distrelec |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet America |
Capacity (elec.) (num): 470 µF | Conrad |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a EEUFC1J471L?
Additional datasheets, footprints and schematics for EEUFC1J471L are listed on our Part Details page. You can also find images and similar parts to EEUFC1J471L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFC1J471L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFC1J471L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFC1J471L fall under?
The EEUFC1J471L is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFC1J471L when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFC1J471L you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFC1J471L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFC1J471L have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for EEUFC1J471L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFC1J471L often in real-time on the comparison pages.
What if I can't find stock of EEUFC1J471L?
You can fill out our help required form which you can use to request a quote for EEUFC1J471L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.