Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.56
|
11,100
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
37,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
12,759
in stock
|
Buy Now | |
element14
from US$0.97
|
12,759
in stock
|
Buy Now | |
Farnell
from US$0.96
|
12,759
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
6,025
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
619
in stock
|
Buy Now | |
RS
from US$1.33
|
305
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
180
in stock
|
Buy Now | |
Conrad
from US$2.38
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,800
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 1000 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 500 |
Leakage Current (Max) (micro A) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2235 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 34 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 5000 |
Weight (Typ.) (g) | 6.9 |
1000UF 50V 16X25 7.5MMLS | TTI Europe |
Cap, Alu Elec, 1000Uf, 50V, Radial | Newark Electronics |
CAP, 1000µF, 50V, 20% | element14 |
EEU-FC Series 50 V 1000 uF ╪ 16 x 25 mm LS=7.5 mm 105 ░C Low ESR Electrolytic | Future Electronics |
EL-Capacitor 1000uF 50V 16x25mm P7,5 | Schukat Electronic |
Panasonic Radial Electrolytic Capacitor, 1000uF, 500uA, 50V, 2.24A | Distrelec |
FC radial elec cap,1000uF 50V | RS |
Capacitor, Alum Electrolytic, Cap 1000 uF, Tol 20%,Vol-Rtg 50 VDC, Radial,16x25,Bulk | Panasonic Electronic Components EEU-FC1H102 | RS Americas |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacity (elec.) (num): 1000 µF | Conrad |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a EEU-FC1H102?
Additional datasheets, footprints and schematics for EEU-FC1H102 are listed on our Part Details page. You can also find images and similar parts to EEU-FC1H102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FC1H102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FC1H102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FC1H102 fall under?
The EEU-FC1H102 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FC1H102 when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FC1H102 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FC1H102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FC1H102 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEU-FC1H102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FC1H102 often in real-time on the comparison pages.
What if I can't find stock of EEU-FC1H102?
You can fill out our help required form which you can use to request a quote for EEU-FC1H102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.