Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.87
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
150
in stock
|
Buy Now | |
element14
from US$2.37
|
3
in stock
|
Buy Now | |
Farnell
from US$2.98
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now | |
Sager
from US$2.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.2V |
Product Range | - |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Photomicrosensor, Reflective, 0.05A | Newark Electronics |
PHOTOMICROSENSOR, REFLECTIVE, 0.05A | element14 |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet America |
PHOTOMICROSENSOR | Omron Electronic Components EE-SY110 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Reflective, Phototransistor Output REFL 5mm PCB PHOTO X | Sager |
PHOTOMICROSENSOR | Power and Signal Group |
Optical Photomicro SensorReflective0.197" (5mm) | Relay Specialties |
Where can I find additional details, specifications and documents for a EESY110?
Additional datasheets, footprints and schematics for EESY110 are listed on our Part Details page. You can also find images and similar parts to EESY110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESY110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESY110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESY110 fall under?
The EESY110 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESY110 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESY110 you can contact the distributor directly for product support, shipping queries etc.
Is the EESY110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESY110 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EESY110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESY110 often in real-time on the comparison pages.
What if I can't find stock of EESY110?
You can fill out our help required form which you can use to request a quote for EESY110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.