Status: | Unknown |
---|---|
Series: | EE-SX4088 Series |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
1
in stock
|
Buy Now | |
element14
from US$2.84
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
-
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX4088 Series |
Automotive Qualification Standard | - |
Output Current | 16mA |
Slot Width | 3.4mm |
Supply Voltage DC Max | 1.5V |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | element14 |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | Farnell |
Photo Transmissive, 3.4Mm, Photo Ic | Newark Electronics |
Photointerrupter Transmissive 3.4mm Photologic, Open Collector 5-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX4088 | RS Americas |
Optical Switches, Transmissive, Photo IC Output LIGHT-ON | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX4088?
Additional datasheets, footprints and schematics for EESX4088 are listed on our Part Details page. You can also find images and similar parts to EESX4088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX4088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX4088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX4088 fall under?
The EESX4088 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX4088 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX4088 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX4088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX4088 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EESX4088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX4088 often in real-time on the comparison pages.
What if I can't find stock of EESX4088?
You can fill out our help required form which you can use to request a quote for EESX4088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.