Status: | Unknown |
---|---|
Series: | EE-SX4009-P10 Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.92
|
26
in stock
|
Buy Now | |
Sager
from US$4.62
|
1,998
in stock
|
Buy Now | |
RS Americas
from US$3.86
|
1,179
in stock
|
Buy Now | |
Heilind Electronics
from US$5.54
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.54
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
13
in stock
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | EE-SX4009-P10 Series |
Automotive Qualification Standard | - |
Output Current | 16mA |
Slot Width | 3.4mm |
Supply Voltage DC Max | 10V |
Optical Switches, Transmissive, Photo IC Output Transmiss 5mm groove 0.5mm sense | Sager |
PhotomicroSensor, TRANSMISSIVE, 5MM GROOVE, SCREW MOUNT, NON-AMPLIFIED | Omron Electronic Components EE-SX4009-P10 | RS Americas |
OPTO SENSOR SLOT TYPE 5MM | Heilind Electronics |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
PHOTOMICROSENSOR | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photointerrupter Transmissive 5mm Photologic, Open Collector 3-Pin | Avnet America |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive TypeScrew Mounting | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX4009P10?
Additional datasheets, footprints and schematics for EESX4009P10 are listed on our Part Details page. You can also find images and similar parts to EESX4009P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX4009P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX4009P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX4009P10 fall under?
The EESX4009P10 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX4009P10 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX4009P10 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX4009P10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX4009P10 have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for EESX4009P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX4009P10 often in real-time on the comparison pages.
What if I can't find stock of EESX4009P10?
You can fill out our help required form which you can use to request a quote for EESX4009P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.