Status: | Unknown |
---|---|
Series: | EE-SX398 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.74
|
509
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
507
in stock
|
Buy Now | |
RS
from US$1.69
|
360
in stock
|
Buy Now | |
element14
from US$1.54
|
258
in stock
|
Buy Now | |
Farnell
from US$1.67
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
162
in stock
|
Buy Now | |
Rutronik
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX398 Series |
Automotive Qualification Standard | - |
External Depth | 12.2mm |
External Length / Height | 8.5mm |
External Width | 5mm |
Input Current | 50mA |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Peak Wavelength | 870nm |
Sensing Distance Max | 3mm |
Optoswitch | Newark Electronics |
EE-SX398 | RS |
OPTO SWITCH, TRANSMISSIVE | element14 |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photomicrosensor Trans Dark ON | Rutronik |
Photointerrupter Transmissive 3mm Photologic, Open Collector 5-Pin | Avnet America |
Photomicrosensor, Transmissive, Solder Pin, 1 to 5mm Sensing Distance | Omron Electronic Components EE-SX398 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX398?
Additional datasheets, footprints and schematics for EESX398 are listed on our Part Details page. You can also find images and similar parts to EESX398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX398 fall under?
The EESX398 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX398 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX398 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX398 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX398 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for EESX398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX398 often in real-time on the comparison pages.
What if I can't find stock of EESX398?
You can fill out our help required form which you can use to request a quote for EESX398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.