Status: | Unknown |
---|---|
Series: | EE-SX3088 Series |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.07
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
TTI Europe
from US$2.15
|
-
|
Buy Now | |
Sager
from US$2.64
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX3088 Series |
Automotive Qualification Standard | - |
Output Current | 16mA |
Slot Width | 3.4mm |
Supply Voltage DC Max | 1.5V |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photo Transmissive, 3.4Mm, Photo Ic | Newark Electronics |
Photointerrupter Transmissive 3.4mm Photologic, Open Collector 5-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX3088 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Photo IC Output DARK-ON | Sager |
PHOTOMICROSENSOR, 3.4MM, PANEL/CHASSIS | Farnell |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Photo Micro Sensor - Optical EE-S | Avnet Abacus |
Where can I find additional details, specifications and documents for a EESX3088?
Additional datasheets, footprints and schematics for EESX3088 are listed on our Part Details page. You can also find images and similar parts to EESX3088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX3088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX3088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX3088 fall under?
The EESX3088 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX3088 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX3088 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX3088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX3088 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for EESX3088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX3088 often in real-time on the comparison pages.
What if I can't find stock of EESX3088?
You can fill out our help required form which you can use to request a quote for EESX3088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.