Status: | Unknown |
---|---|
Series: | EE-SX1107 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 1mm |
Aperture Width | 0.15mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.1V |
Product Range | EE-SX1107 Series |
Automotive Qualification Standard | - |
External Depth | 3mm |
External Length / Height | 3mm |
External Width | 3mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output | Aperture |
Output Voltage | 20V |
Peak Wavelength | 940nm |
Sensing Distance Max | 1mm |
Sensor, Phototransistor, Reflective Sensing Mode, Photomicro, Red LED | Omron Electronic Components EE-SX1107 | RS Americas |
OPTO SWITCH, TRANSMISSIVE | element14 |
SMD PHOTOMICROSENSOR (REEL) | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Photointerrupter Transmissive 1mm Phototransistor 4-Pin T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a EESX1107?
Additional datasheets, footprints and schematics for EESX1107 are listed on our Part Details page. You can also find images and similar parts to EESX1107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1107 fall under?
The EESX1107 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1107 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1107 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1107 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Power and Signal Group and Relay Specialties have stock available or on a lead time for EESX1107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1107 often in real-time on the comparison pages.
What if I can't find stock of EESX1107?
You can fill out our help required form which you can use to request a quote for EESX1107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.