Status: | Unknown |
---|---|
Series: | EE-SX1106 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.80 |
245
|
Buy Now | |
TTI Europe | US$0.54 |
10,500
|
Buy Now | |
element14 | US$1.11 |
1,187
|
Buy Now | |
Farnell | US$1.12 |
1,187
|
Buy Now | |
Transfer Multisort Elektronik | US$0.69 |
716
|
Buy Now | |
Chip One Stop | US$0.76 |
2
|
Buy Now | |
Avnet Abacus | - |
4,750
|
Buy Now | |
Rutronik | US$0.65 |
-
|
Buy Now | |
RS | US$0.93 |
-
|
Buy Now | |
Avnet America | US$0.75 |
-
|
Buy Now | |
RS Americas | US$2.38 |
-
|
Buy Now | |
Sager | US$0.83 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3mm |
Aperture Width | 0.4mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.3V |
Product Range | EE-SX1106 Series |
Automotive Qualification Standard | - |
External Depth | 5.4mm |
External Length / Height | 6mm |
External Width | 4.2mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output | Aperture |
Output Voltage | 30V |
Peak Wavelength | 950nm |
Sensing Distance Max | 3mm |
PHOTOMICRO SENSOR | TTI Europe |
OPTO SWITCH, TRANSMISSIVE | element14 |
Sensor: photoelectric | Transfer Multisort Elektronik |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Photointerrupter Transmissive 3mm Phototransistor 4-Pin | Avnet Abacus |
Photomicrosensor Transmissive | Rutronik |
EE-SX1106 | RS |
Sensor, Photo IC, Reflective Sensing Mode, Photomicro, Infrared, 1.2 to 1.3 V | Omron Electronic Components EE-SX1106 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output TRANSMISSIVE | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1106?
Additional datasheets, footprints and schematics for EESX1106 are listed on our Part Details page. You can also find images and similar parts to EESX1106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1106 fall under?
The EESX1106 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1106 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1106 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1106 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for EESX1106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1106 often in real-time on the comparison pages.
What if I can't find stock of EESX1106?
You can fill out our help required form which you can use to request a quote for EESX1106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.