Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
35,682
in stock
|
Buy Now | |
CoreStaff
from US$0.80
|
200
in stock
|
Buy Now | |
Heilind Electronics
-
|
8,389
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,796
in stock
|
Buy Now | |
RS
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$1.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2mm |
Aperture Width | 0.4mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.3V |
Product Range | - |
Automotive Qualification Standard | - |
External Depth | 4.9mm |
External Length / Height | 3.3mm |
External Width | 2.6mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output | Aperture |
Output Voltage | 30V |
Peak Wavelength | 800nm |
Sensing Distance Max | 2mm |
OPTO SENSOR SLOT TYPE 2MM | Heilind Electronics |
EE-SX1105 | RS |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Photointerrupter Transmissive 2.3mm Phototransistor 4-Pin | Avnet America |
Sensor, Photo IC, Reflective Sensing Mode, Photomicro, Infrared, 1.2 to 1.3 V | Omron Electronic Components EE-SX1105 | RS Americas |
OPTO SWITCH, TRANSMISSIVE | element14 |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Optical Switches, Transmissive, Phototransistor Output 2mm SLOT TYPE 30V | Sager |
Where can I find additional details, specifications and documents for a EESX1105?
Additional datasheets, footprints and schematics for EESX1105 are listed on our Part Details page. You can also find images and similar parts to EESX1105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1105 fall under?
The EESX1105 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1105 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1105 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1105 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for EESX1105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1105 often in real-time on the comparison pages.
What if I can't find stock of EESX1105?
You can fill out our help required form which you can use to request a quote for EESX1105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.