Status: | Unknown |
---|---|
Series: | EE-SX1103 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
148
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
116,500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
41,261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
9,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,709
in stock
|
Buy Now | |
Sager
from US$0.83
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
746
in stock
|
Buy Now | |
element14
from US$0.90
|
746
in stock
|
Buy Now | |
Farnell
from US$1.10
|
746
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
46
in stock
|
Buy Now | |
Rutronik
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2mm |
Aperture Width | 0.4mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.3V |
Product Range | EE-SX1103 Series |
Automotive Qualification Standard | - |
External Depth | 5.2mm |
External Length / Height | 5mm |
External Width | 4.2mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output | Aperture |
Output Voltage | 30V |
Peak Wavelength | 950nm |
Sensing Distance Max | 2mm |
PHOTOMICRO SENSOR | TTI Europe |
OPTO SENSOR SLOT TYPE 2MM | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Optical Switches, Transmissive, Phototransistor Output Transmissive 5mm High Resolution PCB | Sager |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.3 V, 5 V, 0.4 Mm, 2 Mm Rohs Compliant: Yes |Omron EESX1103 | Newark Electronics |
OPTO SWITCH, TRANSMISSIVE | element14 |
Sensor, Photo IC, Reflective Sensing Mode, Photomicro, Infrared, 1.2 to 1.3 V | Omron Electronic Components EE-SX1103 | RS Americas |
Sensor | RS |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 2mm Phototransistor 4-Pin | Avnet America |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorUltra Compact 2 mm slot | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1103?
Additional datasheets, footprints and schematics for EESX1103 are listed on our Part Details page. You can also find images and similar parts to EESX1103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1103 fall under?
The EESX1103 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1103 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1103 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1103 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Sager have stock available or on a lead time for EESX1103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1103 often in real-time on the comparison pages.
What if I can't find stock of EESX1103?
You can fill out our help required form which you can use to request a quote for EESX1103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.