Status: | Unknown |
---|---|
Series: | EE-SX1096 Series |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
34
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1096 Series |
Automotive Qualification Standard | - |
External Depth | 10mm |
External Length / Height | 25mm |
External Width | 6mm |
Height | 25mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output | Aperture |
Peak Wavelength | 940nm |
Sensing Distance Max | 3.4mm |
Sensor: photoelectric | Transfer Multisort Elektronik |
Consumer Pms/Omron Electronic Components |Omron Electronic Components EE-SX1096 | Newark Electronics |
Photointerrupter Transmissive 3.4mm Phototransistor 4-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX1096 | RS Americas |
OPTO SWITCH, TRANSMISSIVE | element14 |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1096?
Additional datasheets, footprints and schematics for EESX1096 are listed on our Part Details page. You can also find images and similar parts to EESX1096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1096 fall under?
The EESX1096 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1096 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1096 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1096 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1096 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for EESX1096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1096 often in real-time on the comparison pages.
What if I can't find stock of EESX1096?
You can fill out our help required form which you can use to request a quote for EESX1096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.