EESX1082 Sensors by Omron

PHOTOMICROSENSOR TRANSM. TRAN. OP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Gap Width 3mm
Aperture Width 0.2mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
Product Range -
Automotive Qualification Standard -
Output Current 20mA
Slot Width 3mm
Supply Voltage DC Max 1.5V

Alternative Descriptions

Photo Transmissive, 3Mm, Trans, Th | Newark Electronics
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties
Optical Switches, Transmissive, Phototransistor Output Horizontal Sense Apr PCB Type .2mm | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EESX1082?

Additional datasheets, footprints and schematics for EESX1082 are listed on our Part Details page. You can also find images and similar parts to EESX1082 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EESX1082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1082 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EESX1082 fall under?

The EESX1082 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EESX1082 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1082 you can contact the distributor directly for product support, shipping queries etc.

Is the EESX1082 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EESX1082 have stock available?

Authorised distributors including Newark Electronics, Power and Signal Group, Relay Specialties and Sager have stock available or on a lead time for EESX1082.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EESX1082 often in real-time on the comparison pages.

What if I can't find stock of EESX1082?

You can fill out our help required form which you can use to request a quote for EESX1082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay