Status: | Unknown |
---|---|
Series: | EE-SX1071 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
12,597
in stock
|
Buy Now | |
Sager
from US$1.35
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
98
in stock
|
Buy Now | |
element14
from US$2.38
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
6
in stock
|
Buy Now | |
RS
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1071 Series |
Automotive Qualification Standard | - |
Output Current | 20mA |
Slot Width | 3.4mm |
Supply Voltage DC Max | 1.5V |
Photomicrosensor, Transistor | Newark Electronics |
Optical Switches, Transmissive, Phototransistor Output TRANS PHTOTRANSISTOR | Sager |
PHOTOMICRO SENSOR | TTI Europe |
Sensor: photoelectric | Transfer Multisort Elektronik |
PHOTOMICROSENSOR, TRANSM., 3.4X0.5MM | element14 |
EE-SX1071 | RS |
Photointerrupter Transmissive 3.4mm Photologic, Open Collector 4-Pin | Avnet America |
PhotomicroSensor, 3.4 MM SLOT, PCB MOUNT, NON-AMPLIFIED | Omron Electronic Components EE-SX1071 | RS Americas |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1071?
Additional datasheets, footprints and schematics for EESX1071 are listed on our Part Details page. You can also find images and similar parts to EESX1071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1071 fall under?
The EESX1071 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1071 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1071 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1071 have stock available?
Authorised distributors including Newark Electronics, Sager, TTI Europe, Transfer Multisort Elektronik and element14 have stock available or on a lead time for EESX1071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1071 often in real-time on the comparison pages.
What if I can't find stock of EESX1071?
You can fill out our help required form which you can use to request a quote for EESX1071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.