Status: | Unknown |
---|---|
Series: | EE-SX1055 Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
61
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
131,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
4,725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
1,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
77
in stock
|
Buy Now | |
element14
from US$1.58
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now | |
Sager
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2.8mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1055 Series |
Automotive Qualification Standard | - |
Output Current | 20mA |
Slot Width | 2.8mm |
Supply Voltage DC Max | 1.5V |
PHOTOMICRO SENSOR | TTI Europe |
SENSOR OPTO 2.8MM TRANS | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | Farnell |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | element14 |
Consumer Pms |Omron Electronic Components EE-SX1055 | Newark Electronics |
Photointerrupter Transmissive 2.8mm Phototransistor 4-Pin | Avnet America |
EE-SX1055 Through Hole Slotted Optical Switch, Phototransistor Output | Omron Electronic Components EE-SX1055 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Transmissive 5.4mm PCB Type | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1055?
Additional datasheets, footprints and schematics for EESX1055 are listed on our Part Details page. You can also find images and similar parts to EESX1055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1055 fall under?
The EESX1055 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1055 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1055 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1055 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for EESX1055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1055 often in real-time on the comparison pages.
What if I can't find stock of EESX1055?
You can fill out our help required form which you can use to request a quote for EESX1055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.