Status: | Unknown |
---|---|
Series: | EE-SH3 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 2.1mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SH3 Series |
Automotive Qualification Standard | - |
Output Current | 20mA |
Slot Width | 3.4mm |
Supply Voltage DC Max | 1.5V |
PHOTO MICROSENSOR | Omron Electronic Components EE-SH3-G | RS Americas |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 2.1 Mm, 3.4 Mm Rohs Compliant: Yes |Omron EESH3G | Newark Electronics |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESH3G?
Additional datasheets, footprints and schematics for EESH3G are listed on our Part Details page. You can also find images and similar parts to EESH3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESH3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESH3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESH3G fall under?
The EESH3G is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESH3G when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESH3G you can contact the distributor directly for product support, shipping queries etc.
Is the EESH3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESH3G have stock available?
Authorised distributors including Chip One Stop, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for EESH3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESH3G often in real-time on the comparison pages.
What if I can't find stock of EESH3G?
You can fill out our help required form which you can use to request a quote for EESH3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.