EESH3CS Sensors by Omron

PHOTOMICROSENSOR TRANSM. TRAN. OP

Status: Unknown
Series: EE-SH3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.49
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Panel / Chassis
Gap Width 3.4mm
Aperture Width 1mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
Product Range EE-SH3 Series
Automotive Qualification Standard -
Output Current 20mA
Slot Width 3.4mm
Supply Voltage DC Max 1.5V

Alternative Descriptions

PHOTO MICROSENSOR | Omron Electronic Components EE-SH3-CS | RS Americas
Photo Transmissive, 3.4Mm, Trans, Panel | Newark Electronics
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EESH3CS?

Additional datasheets, footprints and schematics for EESH3CS are listed on our Part Details page. You can also find images and similar parts to EESH3CS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EESH3CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESH3CS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EESH3CS fall under?

The EESH3CS is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EESH3CS when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EESH3CS you can contact the distributor directly for product support, shipping queries etc.

Is the EESH3CS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EESH3CS have stock available?

Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for EESH3CS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EESH3CS often in real-time on the comparison pages.

What if I can't find stock of EESH3CS?

You can fill out our help required form which you can use to request a quote for EESH3CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay