EESH3B Sensors by Omron

PHOTOMICROSENSOR TRANSM. TRAN. OP

Status: Unknown
Series: EE-SH3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Farnell
Farnell
from US$2.37
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.83
-
Buy Now
Logo for element14
element14
from US$2.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Gap Width 3.4mm
Aperture Width 0.5mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
Product Range EE-SH3 Series
Automotive Qualification Standard -
Output Current 20mA
Slot Width 3.4mm
Supply Voltage DC Max 1.5V

Alternative Descriptions

Optical Switches, Transmissive, Phototransistor Output PHOTO MICROSENSOR | Omron Electronic Components EE-SH3-B | RS Americas
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.5 Mm, 3.4 Mm Rohs Compliant: Yes |Omron EESH3B | Newark Electronics
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EESH3B?

Additional datasheets, footprints and schematics for EESH3B are listed on our Part Details page. You can also find images and similar parts to EESH3B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EESH3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESH3B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EESH3B fall under?

The EESH3B is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EESH3B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EESH3B you can contact the distributor directly for product support, shipping queries etc.

Is the EESH3B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EESH3B have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for EESH3B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EESH3B often in real-time on the comparison pages.

What if I can't find stock of EESH3B?

You can fill out our help required form which you can use to request a quote for EESH3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay