Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now | |
Future Electronics
from US$0.86
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 82.5 |
Leakage Current (Max) (micro A) | 82.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2000 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.639 |
EEH ZC Series 25 v 330 uf 125'c 10x10.2mm Hi-Vibration Hybrid Aluminum Polymer | Future Electronics |
V-ZC 330uF 25V 20% 10x10 | Rutronik |
Cap, 330Uf, 25Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZC1E331V | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 330 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 330UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
330UF 25V 10X10.2 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 330 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZC1E331V?
Additional datasheets, footprints and schematics for EEH-ZC1E331V are listed on our Part Details page. You can also find images and similar parts to EEH-ZC1E331V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZC1E331V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZC1E331V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZC1E331V fall under?
The EEH-ZC1E331V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZC1E331V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZC1E331V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZC1E331V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZC1E331V have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EEH-ZC1E331V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZC1E331V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZC1E331V?
You can fill out our help required form which you can use to request a quote for EEH-ZC1E331V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.