Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
38,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
27,900
in stock
|
Buy Now | |
element14
from US$0.64
|
27,900
in stock
|
Buy Now | |
Farnell
from US$0.63
|
27,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
6,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,805
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 23.8 |
Leakage Current (Max) (micro A) | 23.8 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2000 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.43 |
ZA Series 35 V 68 uF ╪ 6.3 x 7.7 mm Surface Mount Polymer Chip Capacitor | Future Electronics |
Cap, 68Μf, 35V, 20% Rohs Compliant: Yes |Panasonic EEHZA1V680XP | Newark Electronics |
CAP, 68µF, 35V, 20% | element14 |
Hyb. SMD El-Capacitor 68uF 35V 6,3x7,7mm | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Hybrid Capacitor SMT ZA 35V 68uF low ESR | RS |
V-ZA 68uF 35V 20% 6x8 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1V680XP | RS Americas |
Cap Aluminum 68uF 35V 20% (6.3 X 7.7mm) SMD 0.035 Ohm 2000mA 5000 hr 105?C Embossed T/R | Avnet Asia |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 68uF, 35V, 20% | Distrelec |
68UF 35V 6.3X7.7 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 68 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZA1V680XP?
Additional datasheets, footprints and schematics for EEH-ZA1V680XP are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1V680XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1V680XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1V680XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1V680XP fall under?
The EEH-ZA1V680XP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1V680XP when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1V680XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1V680XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1V680XP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for EEH-ZA1V680XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1V680XP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1V680XP?
You can fill out our help required form which you can use to request a quote for EEH-ZA1V680XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.