Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
2,354
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
29,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
5,000
in stock
|
Buy Now | |
element14
from US$0.47
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.44
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
2,340
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
2,242
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,026
in stock
|
Buy Now | |
Conrad
from US$1.27
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
147,000
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 7.7 |
Leakage Current (Max) (micro A) | 7.7 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 100 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.2 |
22UF 35V 5X5.8 SMD | TTI Europe |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Cap, Alu Elec, Hybrid, 22Uf, Smd | Newark Electronics |
EEH ZA Series 35 V 22 uF 105░C Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
CAP, 22µF, 35V, 20% | element14 |
Hybrid Capacitor SMT ZA 35V 22uF low ESR | RS |
Hyb. SMD El-Capacitor 22uF 25V 5x5,8mm | Schukat Electronic |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 22uF, 35V, 20% | Distrelec |
Capacitor: hybrid | Transfer Multisort Elektronik |
Capacity (elec.) (num): 22 µF | Conrad |
Hybrid Aluminium Electrolytic Capacitor, 22 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1V220R | RS Americas |
Where can I find additional details, specifications and documents for a EEH-ZA1V220R?
Additional datasheets, footprints and schematics for EEH-ZA1V220R are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1V220R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1V220R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1V220R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1V220R fall under?
The EEH-ZA1V220R is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1V220R when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1V220R you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1V220R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1V220R have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for EEH-ZA1V220R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1V220R often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1V220R?
You can fill out our help required form which you can use to request a quote for EEH-ZA1V220R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.