Status: | Unknown |
---|---|
Series: | ZA Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
375
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,500
in stock
|
Buy Now | |
Rutronik
from US$0.84
|
-
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 35V |
Product Range | ZA Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.027ohm |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
ZA Series 35V 150 uF ╪8 x 10.2 mm Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Capacitor Hybrid Aluminium Polymer SMD V | RS |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZA 150uF 35V 20% 8x10 VB | Rutronik |
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
150UF 35V 8X10.5 SMD | TTI Europe |
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEHZA1V151V?
Additional datasheets, footprints and schematics for EEHZA1V151V are listed on our Part Details page. You can also find images and similar parts to EEHZA1V151V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZA1V151V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZA1V151V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZA1V151V fall under?
The EEHZA1V151V is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to EEHZA1V151V when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZA1V151V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZA1V151V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZA1V151V have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Avnet Abacus and Rutronik have stock available or on a lead time for EEHZA1V151V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZA1V151V often in real-time on the comparison pages.
What if I can't find stock of EEHZA1V151V?
You can fill out our help required form which you can use to request a quote for EEHZA1V151V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.