Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2300 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.908 |
100UF 35V 8X10.2 SMD | TTI Europe |
Hyb. SMD El-Capacitor 100µF 35V 8x10.2mm | Schukat Electronic |
EEH series 35V 100uF 10000hrs 105C 8x10.2mm Hybrid Aluminum Electrolytic Capacit | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 100UF, 35VDC, ALU ELEC, HYBRID, SMD | Farnell |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZA1V101P?
Additional datasheets, footprints and schematics for EEH-ZA1V101P are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1V101P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1V101P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1V101P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1V101P fall under?
The EEH-ZA1V101P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1V101P when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1V101P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1V101P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1V101P have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, Avnet America and element14 have stock available or on a lead time for EEH-ZA1V101P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1V101P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1V101P?
You can fill out our help required form which you can use to request a quote for EEH-ZA1V101P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.