EEH-ZA1J560P Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for RS
RS
from US$1.97
229
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.63
24,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.88
10,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
7,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.61
2,650
in stock
Buy Now
Logo for element14
element14
from US$1.06
2,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.75
1,698
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.83
111
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.29
101
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
9,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.97
-
Buy Now

Specifications

Body Type Surface mount type (vertical mount style)
Polarity Type Polar
Rated Voltage (V) 63
Capacitance (µF) 56
Capacitance Tolerance (%) -20 to 20
Tangent Of Loss Angle (Max.) 0.08
Leakage Current (Max.) (μA) 35.2
Leakage Current (Max) (micro A) 35.2
Operating Temperature Range (°C) -55 to 105
Body Diameter (mm) 10
Body Length (mm) 10.2
Rated Ripple Current (Freq.) (Hz) 100000
Rated Ripple Current (mA) 1800
Rated Ripple Current (Unit) mArms
E.S.R.-1 (Frequency) (Hz) 100000
E.S.R.-1 (Max. Value) (mΩ) 30
Endurance (h) 10000
Forming & Packaging Feature Embossed carrier taping (reel packing)
Appearance Sheathless (metal case)
Minimum Packaging Quantity (PCS.) 500
Minimum Packaging Quantity (pieces) 500
Minimum packaging quantity (piece) 500
Weight (Typ.) (g) 1.408

Alternative Descriptions

56UF 63V 10X10.2 SMD | TTI Europe
ZA Series 63 V 56 uF 10 x 10.2mm Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics
Cap, Alu Elec, Hybrid, 56Uf, 63V, Smd | Newark Electronics
Hyb. SMD El-Capacitor 56uF 63V 10x10,2mm | Schukat Electronic
CAP, 56µF, 63V, 20% | element14
Capacitor: hybrid | Transfer Multisort Elektronik
Hybrid Capacitor SMT ZA 63V 56uF low ESR | RS
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 56uF, 63V, 20% | Distrelec
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus
V-ZA 56uF 63V 20% 10x10 | Rutronik
Hybrid Aluminium Electrolytic Capacitor, 56 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1J560P | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEH-ZA1J560P?

Additional datasheets, footprints and schematics for EEH-ZA1J560P are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1J560P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEH-ZA1J560P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1J560P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEH-ZA1J560P fall under?

The EEH-ZA1J560P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).

Can I view similar or alternative parts?

You can view similar parts to EEH-ZA1J560P when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1J560P you can contact the distributor directly for product support, shipping queries etc.

Is the EEH-ZA1J560P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEH-ZA1J560P have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Schukat Electronic and element14 have stock available or on a lead time for EEH-ZA1J560P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEH-ZA1J560P often in real-time on the comparison pages.

What if I can't find stock of EEH-ZA1J560P?

You can fill out our help required form which you can use to request a quote for EEH-ZA1J560P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay