Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,705
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
43,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
25,000
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
4,000
in stock
|
Buy Now | |
element14
from US$1.85
|
3,000
in stock
|
Buy Now | |
Farnell
from US$1.74
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
551
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
399
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Avnet Asia
from US$1.00
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 55 |
Leakage Current (Max) (micro A) | 55 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2300 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.908 |
220UF 25V 8X10.2 SMD | TTI Europe |
Capacitance:220Μf | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
V-ZA 220uF 25V 20% 8x10 | Rutronik |
CAP, 220µF, 25V, 20% | element14 |
ZA Series 25 V 220 uF ╪ 8 x 10.2 mm Surface Mount Polymer Chip Capacitor | Future Electronics |
Hybrid Cap SMT ZA 25V 220uF Low ESR | RS |
Hyb. SMD El-Capacitor 220uF 25V 8x10,2 | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 220uF, 25V, 20% | Distrelec |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1E221P | RS Americas |
Cap Aluminum 220uF 25V 20% (8 X 10.2mm) SMD 0.027 Ohm 2300mA 5000 hr 105?C Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a EEH-ZA1E221P?
Additional datasheets, footprints and schematics for EEH-ZA1E221P are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1E221P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1E221P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1E221P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1E221P fall under?
The EEH-ZA1E221P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1E221P when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1E221P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1E221P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1E221P have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rutronik and element14 have stock available or on a lead time for EEH-ZA1E221P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1E221P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1E221P?
You can fill out our help required form which you can use to request a quote for EEH-ZA1E221P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.