Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,553
in stock
|
Buy Now | |
element14
from US$0.59
|
2,553
in stock
|
Buy Now | |
Farnell
from US$0.51
|
2,553
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 33 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 8.2 |
Leakage Current (Max) (micro A) | 8.2 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 5 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 550 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.2 |
Cap, 33Μf, 25V, 20%, Radial | Newark Electronics |
CAP, 33µF, 25V, 20%, RADIAL | element14 |
Hybrid Capacitor SMT ZC 25V 33uF low ESR | RS |
Hyb. SMD El-Capacitor 33uF 25V 5x5,8mm | Schukat Electronic |
ZC Series 25 V 33 uF 5 x 5.8 mm Polymer Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZC Series, 125C | Panasonic Electronic Components EEH-ZC1E330R | RS Americas |
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEHZC1E330R?
Additional datasheets, footprints and schematics for EEHZC1E330R are listed on our Part Details page. You can also find images and similar parts to EEHZC1E330R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZC1E330R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZC1E330R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZC1E330R fall under?
The EEHZC1E330R is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEHZC1E330R when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZC1E330R you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZC1E330R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZC1E330R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for EEHZC1E330R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZC1E330R often in real-time on the comparison pages.
What if I can't find stock of EEHZC1E330R?
You can fill out our help required form which you can use to request a quote for EEHZC1E330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.