Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
1,820
|
Buy Now | |
Future Electronics | US$0.37 |
111,000
|
Buy Now | |
TTI Europe | US$0.37 |
100,000
|
Buy Now | |
Newark Electronics | US$0.57 |
19,000
|
Buy Now | |
element14 | US$0.47 |
19,000
|
Buy Now | |
Farnell | US$0.46 |
19,000
|
Buy Now | |
Schukat Electronic | US$0.41 |
18,830
|
Buy Now | |
Distrelec | US$0.62 |
3,059
|
Buy Now | |
Transfer Multisort Elektronik | US$0.47 |
2,991
|
Buy Now | |
RS Americas | US$0.36 |
994
|
Buy Now | |
Conrad | US$1.29 |
536
|
Buy Now | |
Rutronik | US$0.45 |
-
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 16.4 |
Leakage Current (Max) (micro A) | 100 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1300 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 1000 |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Weight (Typ.) (g) | 0.329 |
ZA Series 50 V 47 uF ╪ 6.3 x 5.8 mm Surface Mount Polymer Chip Capacitor | Future Electronics |
47UF 35V 6.3X5.8 SMD | TTI Europe |
Cap, 47Μf, 35V, 20% Rohs Compliant: Yes |Panasonic EEHZA1V470P | Newark Electronics |
CAP, 47µF, 35V, 20% | element14 |
Hyb. SMD El-Capacitor 47uF 35V 6,3x5,8mm | Schukat Electronic |
Panasonic SMD Polymer Hybrid Aluminium Electrolytic Capacitor, ZA, 47uF, 35V, 20% | Distrelec |
Capacitor: hybrid | Transfer Multisort Elektronik |
Capacitor Hybrid Aluminium Polymer SMD V | RS |
Capacitor, Aluminum Electrolytic, Hybrid Al Lytic Cap, SMT ZA Series, 105C | Panasonic Electronic Components EEH-ZA1V470P | RS Americas |
Capacity (elec.) (num): 47 µF | Conrad |
V-ZA 47uF 35V 20% 6x6 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 47 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZA1V470P?
Additional datasheets, footprints and schematics for EEH-ZA1V470P are listed on our Part Details page. You can also find images and similar parts to EEH-ZA1V470P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZA1V470P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZA1V470P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZA1V470P fall under?
The EEH-ZA1V470P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZA Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZA1V470P when available in the EEH-ZA Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZA1V470P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZA1V470P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZA1V470P have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZA1V470P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZA1V470P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZA1V470P?
You can fill out our help required form which you can use to request a quote for EEH-ZA1V470P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.