Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 150 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 52.5 |
Leakage Current (Max) (micro A) | 52.5 |
Operating Temperature Range (°C) | -55 to 150 |
Body Diameter (mm) | 10 |
Body Length (mm) | 9.5 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 950 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 23 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Weight (Typ.) (g) | 1.258 |
Cap, 150Uf, 35V, Alu Elec, Hybrid, Rad | Newark Electronics |
CAP, 150µF, 35V, 20% | Farnell |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 35 V, � 20%, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-AZF1V151?
Additional datasheets, footprints and schematics for EEH-AZF1V151 are listed on our Part Details page. You can also find images and similar parts to EEH-AZF1V151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-AZF1V151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-AZF1V151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-AZF1V151 fall under?
The EEH-AZF1V151 is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZF Series (THT Tape And Box) (THT Bulk).
Can I view similar or alternative parts?
You can view similar parts to EEH-AZF1V151 when available in the EEH-ZF Series (THT Tape And Box) (THT Bulk) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-AZF1V151 you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-AZF1V151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-AZF1V151 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for EEH-AZF1V151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-AZF1V151 often in real-time on the comparison pages.
What if I can't find stock of EEH-AZF1V151?
You can fill out our help required form which you can use to request a quote for EEH-AZF1V151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.