EEH-AZF1J330 Panasonic Parts by Panasonic

CAP 33UF 63V ALU ELEC HYBRID RAD

Status: Unknown
Series: ZF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.43
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 63V
Product Range ZF Series
Capacitance Tolerance ± 20%
AE Capacitor Case Radial Leaded
ESR 0.04ohm
Lifetime @ Temperature 1000 hours @ 150°C

Alternative Descriptions

Cap, 33Uf, 63V, Alu Elec, Hybrid, Rad | Newark Electronics
Hybrid Aluminium Electrolytic Capacitor, 33 uF, 63 V, � 20%, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEH-AZF1J330?

Additional datasheets, footprints and schematics for EEH-AZF1J330 are listed on our Part Details page. You can also find images and similar parts to EEH-AZF1J330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEH-AZF1J330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-AZF1J330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEH-AZF1J330 fall under?

The EEH-AZF1J330 is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to EEH-AZF1J330 when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-AZF1J330 you can contact the distributor directly for product support, shipping queries etc.

Is the EEH-AZF1J330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEH-AZF1J330 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for EEH-AZF1J330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEH-AZF1J330 often in real-time on the comparison pages.

What if I can't find stock of EEH-AZF1J330?

You can fill out our help required form which you can use to request a quote for EEH-AZF1J330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay