Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Product Range | 0B Series |
---|---|
No. of Contacts | 4Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
4 way size 0B r/a PCB/panel socket,7A | RS |
Circular Push Pull Connectors 4P RECEPT SOLDER | Sager |
Circular Connector, Receptacle, 4 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a EEG.0B.304.CLV?
Additional datasheets, footprints and schematics for EEG.0B.304.CLV are listed on our Part Details page. You can also find images and similar parts to EEG.0B.304.CLV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEG.0B.304.CLV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEG.0B.304.CLV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEG.0B.304.CLV fall under?
The EEG.0B.304.CLV is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EEG.0B.304.CLV when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEG.0B.304.CLV you can contact the distributor directly for product support, shipping queries etc.
Is the EEG.0B.304.CLV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEG.0B.304.CLV have stock available?
Authorised distributors including RS, Sager and Newark Electronics have stock available or on a lead time for EEG.0B.304.CLV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEG.0B.304.CLV often in real-time on the comparison pages.
What if I can't find stock of EEG.0B.304.CLV?
You can fill out our help required form which you can use to request a quote for EEG.0B.304.CLV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.