Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
2,825
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
3,100
in stock
|
Buy Now | |
Conrad
from US$1.69
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Distrelec
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$0.67
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 3 |
Leakage Current (Max.) (μA) | 117.5 |
Leakage Current (Max) (micro A) | 117.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 10.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
470UF 2.5V 7.3X4.3X1.9 SMD | TTI Europe |
SP-Cap SMD GX 470uF 2,5V 7.3x4.3x1.9mm | Schukat Electronic |
Capacitor Polymer SP-Cap 470uF 2.5V | RS |
Capacity (elec.) (num): 470 µF | Conrad |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 470 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel | Newark Electronics |
G Series 2.5 V 470 uF 7.3 x 4.3 x 1.9 mm Super Low ESR Solid Chip Polymer Cap | Future Electronics |
Aluminum Polymer Capacitor, 470 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Panasonic Polymer Capacitor 2.5V, 470uF | Distrelec |
CAP, 470µF, 2.5V, 20%, 2917 | Farnell |
Where can I find additional details, specifications and documents for a EEF-GX0E471R?
Additional datasheets, footprints and schematics for EEF-GX0E471R are listed on our Part Details page. You can also find images and similar parts to EEF-GX0E471R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-GX0E471R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-GX0E471R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-GX0E471R fall under?
The EEF-GX0E471R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > GX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-GX0E471R when available in the GX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-GX0E471R you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-GX0E471R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-GX0E471R have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, RS, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for EEF-GX0E471R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-GX0E471R often in real-time on the comparison pages.
What if I can't find stock of EEF-GX0E471R?
You can fill out our help required form which you can use to request a quote for EEF-GX0E471R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.