EEE-TC1E331P Aluminum Electrolytic Capacitors by Panasonic


Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.39
1,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Type Surface mount type (vertical mount style)
Polarity Type Polar
Rated Voltage (V) 25
Capacitance (µF) 330
Capacitance Tolerance (%) -20 to 20
Tangent Of Loss Angle (Max.) 0.18
Leakage Current (Max.) (μA) 82.5
Leakage Current (Max) (micro A) 82.5
Operating Temperature Range (°C) -40 to 125
Body Diameter (mm) 10
Body Length (mm) 10.2
Rated Ripple Current (Freq.) (Hz) 100000
Rated Ripple Current (mA) 750
Rated Ripple Current (Unit) mArms
E.S.R.-1 (Frequency) (Hz) 100000
E.S.R.-1 (Max. Value) (mΩ) 150
Endurance (h) 3000
Forming & Packaging Feature Embossed carrier taping (reel packing)
Appearance Sheathless (metal case)
Minimum Packaging Quantity (pieces) 500
Minimum packaging quantity (piece) 500
Minimum Packaging Quantity (PCS.) 500
Weight (Typ.) (g) 1.4

Alternative Descriptions

SMD El-Capacitor 330uF 25V 10x10,2mm | Schukat Electronic
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd | Newark Electronics
Aluminum Electrolytic Capacitor, 330 uF, 25 V, ± 20%, 3000 hours @ 125°C, Radial Can - SMD | Avnet America
CAP, 330µF, 25V, SMD | element14
330UF 25V 10X10.2 SMD | TTI Europe
Aluminum Electrolytic Capacitor, 330 uF, 25 V, � 20%, 3000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEE-TC1E331P?

Additional datasheets, footprints and schematics for EEE-TC1E331P are listed on our Part Details page. You can also find images and similar parts to EEE-TC1E331P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEE-TC1E331P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-TC1E331P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEE-TC1E331P fall under?

The EEE-TC1E331P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-TC Series (High Temp. Reflow).

Can I view similar or alternative parts?

You can view similar parts to EEE-TC1E331P when available in the EEE-TC Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-TC1E331P you can contact the distributor directly for product support, shipping queries etc.

Is the EEE-TC1E331P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEE-TC1E331P have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for EEE-TC1E331P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEE-TC1E331P often in real-time on the comparison pages.

What if I can't find stock of EEE-TC1E331P?

You can fill out our help required form which you can use to request a quote for EEE-TC1E331P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay