EEETC1C391UP Aluminum Electrolytic Capacitors by Panasonic


Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
405
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
405
in stock
Buy Now
Logo for element14
element14
from US$0.37
405
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Type Surface mount type (vertical mount style)
Polarity Type Polar
Rated Voltage (V) 16
Capacitance (µF) 390
Capacitance Tolerance (%) -20 to 20
Tangent Of Loss Angle (Max.) 0.23
Leakage Current (Max.) (μA) 62.4
Leakage Current (Max) (micro A) 62.4
Operating Temperature Range (°C) -40 to 125
Body Diameter (mm) 8
Body Length (mm) 10.2
Rated Ripple Current (Freq.) (Hz) 100000
Rated Ripple Current (mA) 410
Rated Ripple Current (Unit) mArms
E.S.R.-1 (Frequency) (Hz) 100000
E.S.R.-1 (Max. Value) (mΩ) 200
Endurance (h) 3000
Forming & Packaging Feature Embossed carrier taping (reel packing)
Appearance Sheathless (metal case)
Minimum Packaging Quantity (pieces) 500
Minimum packaging quantity (piece) 500
Minimum Packaging Quantity (PCS.) 500
Weight (Typ.) (g) 0.88

Alternative Descriptions

Cap, 390Μf, 16V, Smd | Newark Electronics
CAP, 390µF, 16V, SMD | element14
Aluminum Electrolytic Capacitor, 390 uF, 16 V, ± 20%, 3000 hours @ 125°C, Radial Can - SMD | Avnet America
SMD El-Capacitor 390uF 16V 8x10,2mm | Schukat Electronic
Aluminum Electrolytic Capacitor, 390 uF, 16 V, � 20%, 3000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEETC1C391UP?

Additional datasheets, footprints and schematics for EEETC1C391UP are listed on our Part Details page. You can also find images and similar parts to EEETC1C391UP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEETC1C391UP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEETC1C391UP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEETC1C391UP fall under?

The EEETC1C391UP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-TCU Series (High Temp. Reflow).

Can I view similar or alternative parts?

You can view similar parts to EEETC1C391UP when available in the EEE-TCU Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEETC1C391UP you can contact the distributor directly for product support, shipping queries etc.

Is the EEETC1C391UP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEETC1C391UP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for EEETC1C391UP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEETC1C391UP often in real-time on the comparison pages.

What if I can't find stock of EEETC1C391UP?

You can fill out our help required form which you can use to request a quote for EEETC1C391UP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay