Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.61
|
3,500
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.44
|
90,500
in stock
|
Buy Now |
![]() |
element14
from US$0.53
|
7,900
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.47
|
7,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.70
|
3,700
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.46
|
3,700
in stock
|
Buy Now |
![]() |
TME
from US$0.56
|
549
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.43
|
25
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
15,500
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.48
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.42
|
-
|
Buy Now |
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 165 |
Leakage Current (Max) (micro A) | 165 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 120 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 1.29 |
330UF 50V 10X10.2 SMD | TTI Europe |
CAP, ALU ELEC, 330UF, 50VDC, SMD CAN | element14 |
330UF 50V 20% | TTI Americas |
Panasonic Elektrolyt-Kondensator SMD 330 µF 50 V 20 % (Ø) 10.00 mm 1 St. Tape cut | Conrad |
SMD El-Capacitor 330uF 50V 10x10,2mm | Schukat Electronic |
Al Electrolytic Capacitor FT 50V 330uF | RS |
Capacitor: electrolytic | TME |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 330 ?F, 50 V, 0.12 ohm | Avnet America |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 330 �F, 50 V, 0.12 ohm | Avnet Abacus |
V-FT 330uF 50V 20% 10x10 | Rutronik |
Where can I find additional details, specifications and documents for a EEEFT1H331GP?
Additional datasheets, footprints and schematics for EEEFT1H331GP are listed on our Part Details page. You can also find images and similar parts to EEEFT1H331GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFT1H331GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFT1H331GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFT1H331GP fall under?
The EEEFT1H331GP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FT Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEEFT1H331GP when available in the EEE-FT Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFT1H331GP you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFT1H331GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFT1H331GP have stock available?
Authorised distributors including TTI Europe, element14, TTI Americas, Conrad and Schukat Electronic have stock available or on a lead time for EEEFT1H331GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFT1H331GP often in real-time on the comparison pages.
What if I can't find stock of EEEFT1H331GP?
You can fill out our help required form which you can use to request a quote for EEEFT1H331GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.