EEE-FK1J470P Aluminum Electrolytic Capacitors by Panasonic


Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.57
540
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
272,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
217,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
37,500
in stock
Buy Now
Logo for element14
element14
from US$0.29
37,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
37,500
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.14
19,300
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
12,978
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
5,000
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.41
524
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
112,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.32
-
Buy Now

Specifications

Body Type Surface mount type (vertical mount style)
Polarity Type Polar
Rated Voltage (V) 63
Capacitance (µF) 47
Capacitance Tolerance (%) -20 to 20
Tangent Of Loss Angle (Max.) 0.08
Leakage Current (Max.) (μA) 29.6
Leakage Current (Max) (micro A) 29.6
Operating Temperature Range (°C) -55 to 105
Body Diameter (mm) 8
Body Length (mm) 10.2
Rated Ripple Current (Freq.) (Hz) 100000
Rated Ripple Current (mA) 250
Rated Ripple Current (Unit) mArms
Impedance (Frequency) (Hz) 100000
Impedance (Max. Value) (mΩ) 650
Endurance (h) 2000
Forming & Packaging Feature Embossed carrier taping (reel packing)
Appearance Sheathless (metal case)
Minimum Packaging Quantity (pieces) 500
Minimum packaging quantity (piece) 500
Minimum Packaging Quantity (PCS.) 500
Weight (Typ.) (g) 0.882

Alternative Descriptions

EEE-FK Series 63 V 47 uF ╪ 8 x 10.2 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics
47UF 63V 8X10.2 SMD | TTI Europe
Capacitor, 47Uf, 63Vdc, Solder, Polar | Newark Electronics
CAP, 47µF, 63V, SMD | element14
SMD El-Capacitor 47uF 63V 8x10,2mm | Schukat Electronic
Capacitor: electrolytic | Transfer Multisort Elektronik
Aluminum Electrolytic Capacitor, 47 uF, 63 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America
Ecap 47uF 63V F Case FK SMD | RS
Capacity (elec.) (num): 47 µF | Conrad
Aluminum Electrolytic Capacitor, 47 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus
V-FK 47uF 63V 20% 8x10 | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEE-FK1J470P?

Additional datasheets, footprints and schematics for EEE-FK1J470P are listed on our Part Details page. You can also find images and similar parts to EEE-FK1J470P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEE-FK1J470P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1J470P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEE-FK1J470P fall under?

The EEE-FK1J470P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.

Can I view similar or alternative parts?

You can view similar parts to EEE-FK1J470P when available in the EEE-FK Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1J470P you can contact the distributor directly for product support, shipping queries etc.

Is the EEE-FK1J470P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEE-FK1J470P have stock available?

Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEE-FK1J470P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEE-FK1J470P often in real-time on the comparison pages.

What if I can't find stock of EEE-FK1J470P?

You can fill out our help required form which you can use to request a quote for EEE-FK1J470P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay