Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.26
|
7,500
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.19
|
27,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.32
|
20,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.21
|
20,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.23
|
7,500
in stock
|
Buy Now |
![]() |
element14
from US$0.29
|
7,500
in stock
|
Buy Now |
![]() |
Conrad
from US$0.46
|
4,200
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.30
|
4,200
in stock
|
Buy Now |
![]() |
TME
from US$0.22
|
1,606
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.21
|
2
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.56
|
-
|
Buy Now |
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 23.5 |
Leakage Current (Max) (micro A) | 23.5 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 500 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 300 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Minimum Packaging Quantity (PCS.) | 500 |
Weight (Typ.) (g) | 1.289 |
47UF 50V 10X10.2 SMD | TTI Europe |
47UF 50V 20% | TTI Americas |
Capacitor, 47Uf, 50Vdc, Solder | Newark Electronics |
CAP, 47µF, 50V, RADIAL, SMD REEL | element14 |
Panasonic Elektrolyt-Kondensator SMD 47 µF 50 V 20 % (Ø) 10 mm 1 St. | Conrad |
SMD El-Capacitor 47uF 50V 10x10,2mm | Schukat Electronic |
Capacitor: electrolytic | TME |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 47 ?F, 50 V, 1000 hours @ 105?C, Polar | Avnet America |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 47 �F, 50 V, 1000 hours @ 105�C, Polar | Avnet Abacus |
Capacitor, Alum Electrolytic, Cap 47 uF, Tol 20%,Vol-Rtg 50 VDC, SMT,10x10.2,CT | RS Americas |
Where can I find additional details, specifications and documents for a EEE-FC1H470P?
Additional datasheets, footprints and schematics for EEE-FC1H470P are listed on our Part Details page. You can also find images and similar parts to EEE-FC1H470P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FC1H470P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FC1H470P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FC1H470P fall under?
The EEE-FC1H470P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-FC1H470P when available in the EEE-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FC1H470P you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FC1H470P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FC1H470P have stock available?
Authorised distributors including TTI Europe, Future Electronics, TTI Americas, Newark Electronics and element14 have stock available or on a lead time for EEE-FC1H470P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FC1H470P often in real-time on the comparison pages.
What if I can't find stock of EEE-FC1H470P?
You can fill out our help required form which you can use to request a quote for EEE-FC1H470P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.