Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
990
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
29,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
5,481
in stock
|
Buy Now | |
element14
from US$0.41
|
3,630
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,630
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
963
in stock
|
Buy Now | |
Conrad
from US$0.79
|
770
in stock
|
Buy Now | |
Rutronik
-
|
36,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 110 |
Leakage Current (Max) (micro A) | 110 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 500 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 300 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Minimum Packaging Quantity (PCS.) | 500 |
Weight (Typ.) (g) | 1.289 |
220UF 50V 10X10.2 SMD | TTI Europe |
EEE-FC Series 50 V 220 uF ╪ 10 x 10.2 mm 105 ░C Low ESR SMT V-Chip Electrolytic | Future Electronics |
SMD El-Capacitor 220uF 50V 10x10,2mm | Schukat Electronic |
Cap, Alu Elec, 220Uf, 50V, Smd | Newark Electronics |
CAP, 220µF, 50V, RADIAL, SMD | element14 |
Ecap 50V 220uF G Case FC SMD | RS |
Capacitor, Alum Electrolytic, Cap 220 uF, Tol 20%,Vol-Rtg 50 VDC, SMT,10x10.2,CT | Panasonic Electronic Components EEE-FC1H221P | RS Americas |
| Conrad |
V-FC 220uF 50V 20% 10x10 | Rutronik |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEEFC1H221P?
Additional datasheets, footprints and schematics for EEEFC1H221P are listed on our Part Details page. You can also find images and similar parts to EEEFC1H221P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFC1H221P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFC1H221P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFC1H221P fall under?
The EEEFC1H221P is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEEFC1H221P when available in the EEE-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFC1H221P you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFC1H221P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFC1H221P have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for EEEFC1H221P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFC1H221P often in real-time on the comparison pages.
What if I can't find stock of EEEFC1H221P?
You can fill out our help required form which you can use to request a quote for EEEFC1H221P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.