Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.12
|
525
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0440
|
46,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0390
|
32,256
in stock
|
Buy Now |
![]() |
element14
from US$0.07
|
26,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.07
|
26,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.07
|
8,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.0360
|
6,954
in stock
|
Buy Now |
![]() |
Conrad
from US$0.10
|
4,500
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.06
|
4,400
in stock
|
Buy Now |
![]() |
TME
from US$0.07
|
3,679
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.05
|
5
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.06
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0457
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.06
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.05
|
-
|
Buy Now |
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 3 |
Leakage Current (Max) (micro A) | 3 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 4 |
Body Length (mm) | 5.4 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 10 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 2000 |
Minimum packaging quantity (piece) | 2000 |
Minimum Packaging Quantity (PCS.) | 2000 |
Weight (Typ.) (g) | 0.13 |
1.0UF 50V 20% | TTI Americas |
Capacitor, Alu Elec, 1Uf, Smd | Newark Electronics |
CAP, 1µF, 50V, SMD REEL | element14 |
Capacitor, Alum Electrolytic, Cap 1 uF, Tol 20%,Vol-Rtg 50 VDC, SMT,4x5.5,Cut Tape | RS Americas |
Panasonic Elektrolyt-Kondensator SMD 1 µF 50 V 20 % (Ø) 4 mm 1 St. | Conrad |
SMD El-Capacitor 1uF 50V 4x5,4mm | Schukat Electronic |
Capacitor: electrolytic | TME |
SMD cap 1uF 50V 85deg | RS |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 1 �F, 50 V, 2000 hours @ 85�C, Polar | Avnet Abacus |
VS 1uF 50V 20% 4x5 | Rutronik |
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 1 ?F, 50 V, 2000 hours @ 85?C, Polar | Avnet America |
1.0UF 50V 4X5.4 SMD | TTI Europe |
1UF 50V | TTI Asia |
Where can I find additional details, specifications and documents for a EEE1HA010SR?
Additional datasheets, footprints and schematics for EEE1HA010SR are listed on our Part Details page. You can also find images and similar parts to EEE1HA010SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE1HA010SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE1HA010SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE1HA010SR fall under?
The EEE1HA010SR is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > S-V Series.
Can I view similar or alternative parts?
You can view similar parts to EEE1HA010SR when available in the S-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE1HA010SR you can contact the distributor directly for product support, shipping queries etc.
Is the EEE1HA010SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE1HA010SR have stock available?
Authorised distributors including TTI Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEE1HA010SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE1HA010SR often in real-time on the comparison pages.
What if I can't find stock of EEE1HA010SR?
You can fill out our help required form which you can use to request a quote for EEE1HA010SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.