Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
7,000
|
Buy Now | |
TTI Europe | US$0.07 |
110,000
|
Buy Now | |
Newark Electronics | US$0.14 |
16,000
|
Buy Now | |
element14 | US$0.09 |
7,000
|
Buy Now | |
Distrelec | US$0.40 |
4,210
|
Buy Now | |
RS Americas | US$0.12 |
3,006
|
Buy Now | |
Schukat Electronic | US$0.09 |
2,800
|
Buy Now | |
Rutronik | US$0.10 |
2,000
|
Buy Now | |
CoreStaff | US$0.18 |
1,048
|
Buy Now | |
Avnet America | US$0.06 |
1,000
|
Buy Now | |
Future Electronics | US$0.07 |
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.16 |
Leakage Current (Max.) (μA) | 7.5 |
Leakage Current (Max) (micro A) | 7.5 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 5.4 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 70 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Minimum Packaging Quantity (PCS.) | 1000 |
Weight (Typ.) (g) | 0.3 |
47UF 16V 6.3X5.4 SMD | TTI Europe |
Cap, Alu Elec, 47Uf, 16V, Smd | Newark Electronics |
CAP, 47µF, 16V, SMD REEL | element14 |
Panasonic SMD Electrolytic Capacitor, S, 47uF, 16V, 20% | Distrelec |
Capacitor, Alum Electrolytic, Cap 47 uF, Tol 20%,Vol-Rtg 16 VDC, SMT,6.3x5.5,CT | Panasonic Electronic Components EEE-1CA470SP | RS Americas |
SMD El-Capacitor 47uF 16V 6,3x5,4mm | Schukat Electronic |
VS 47uF 16V 20% 6x5 | Rutronik |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
EEE-S Series 16 V 47 uF ╪ 6.3 x 5.4 mm 85 ░C SMT V-Chip Aluminum Electrolytic | Future Electronics |
Where can I find additional details, specifications and documents for a EEE1CA470SP?
Additional datasheets, footprints and schematics for EEE1CA470SP are listed on our Part Details page. You can also find images and similar parts to EEE1CA470SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE1CA470SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE1CA470SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE1CA470SP fall under?
The EEE1CA470SP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > S-V Series.
Can I view similar or alternative parts?
You can view similar parts to EEE1CA470SP when available in the S-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE1CA470SP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE1CA470SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE1CA470SP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EEE1CA470SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE1CA470SP often in real-time on the comparison pages.
What if I can't find stock of EEE1CA470SP?
You can fill out our help required form which you can use to request a quote for EEE1CA470SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.