Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
element14
from US$0.15
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
6,700
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
83
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Leakage Current (Max) (micro A) | 35 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 84 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 1000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.44 |
Cap, 100Μf, 35V, Smd | Newark Electronics |
CAP, 100µF, 35V, SMD | element14 |
SMD El-Cap 100uF 35V 6,3x7,7mm | Schukat Electronic |
EEE-HA Series 35 V 100 uF ╪ 6.3 x 7.7 mm 105 ░C SMT V-Chip Aluminum Electrolytic | Future Electronics |
100UF 35V 6.3X7.7 SMD | TTI Europe |
Panasonic SMD Electrolytic Capacitor, V-HA, 100uF, 35V, 20% | Distrelec |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 35 VDC, SMT,6.3x7.7,CT | Panasonic Electronic Components EEE-HA1V101XP | RS Americas |
Where can I find additional details, specifications and documents for a EEE-HA1V101XP?
Additional datasheets, footprints and schematics for EEE-HA1V101XP are listed on our Part Details page. You can also find images and similar parts to EEE-HA1V101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-HA1V101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-HA1V101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-HA1V101XP fall under?
The EEE-HA1V101XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-HA Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-HA1V101XP when available in the EEE-HA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-HA1V101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-HA1V101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-HA1V101XP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for EEE-HA1V101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-HA1V101XP often in real-time on the comparison pages.
What if I can't find stock of EEE-HA1V101XP?
You can fill out our help required form which you can use to request a quote for EEE-HA1V101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.