Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
11,300
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
317,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
315,000
in stock
|
Buy Now | |
element14
from US$0.24
|
315,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
315,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
162,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
42,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
11,744
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
8,944
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
921
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,000
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 55 |
Leakage Current (Max) (micro A) | 55 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 160 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Weight (Typ.) (g) | 0.44 |
EEE-FT Series 25V 220 uF 105░C ╪6.3 x 7.7mm 2 kHrs SMT Aluminum Electrolytic Cap | Future Electronics |
Cap, Alu Elec, 220Uf, 25V, Radial | Newark Electronics |
CAP, 220µF, 25V, RADIAL, SMD REEL | element14 |
220UF 25V 6.3X7.7 SMD | TTI Europe |
SMD El-Capacitor 220uF 25V 6,3x7,7mm | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
FT SMT Al Elec Capacitor 220uF 25V | RS |
Panasonic SMD Electrolytic Capacitor, FT, 220uF, 25V, 20% | Distrelec |
Capacitor, Alum Electrolytic, Cap 220 uF, Tol 20%,Vol-Rtg 25 VDC, SMT,6.3x7.7,CT | Panasonic Electronic Components EEE-FTE221XAP | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
V-FT 220uF 25V 20% 6x8 Case D8 | Rutronik |
Cap Aluminum 220uF 25V 20% (6.3 X 7.7mm) SMD 0.16 Ohm 600mA 2000 hr 105?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a EEE-FTE221XAP?
Additional datasheets, footprints and schematics for EEE-FTE221XAP are listed on our Part Details page. You can also find images and similar parts to EEE-FTE221XAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FTE221XAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FTE221XAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FTE221XAP fall under?
The EEE-FTE221XAP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FT Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEE-FTE221XAP when available in the EEE-FT Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FTE221XAP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FTE221XAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FTE221XAP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for EEE-FTE221XAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FTE221XAP often in real-time on the comparison pages.
What if I can't find stock of EEE-FTE221XAP?
You can fill out our help required form which you can use to request a quote for EEE-FTE221XAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.