Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
640
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
330,500
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
43,000
in stock
|
Buy Now | |
element14
from US$0.54
|
31,307
in stock
|
Buy Now | |
Farnell
from US$0.51
|
31,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
15,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
12,438
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
151,500
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 115.5 |
Leakage Current (Max) (micro A) | 115.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.2 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 850 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.88 |
330UF 35V 8X10.2 SMD | TTI Europe |
FT Series 35 V 330 uF 8 x 10.2 mm 105░C SMT V-Type Electrolytic Capacitor | Future Electronics |
CAP, 330µF, 35V, RADIAL, SMD | element14 |
Cap, Alu Elec, 330Uf, 35V, Smd | Newark Electronics |
SMD El-Capacitor 330uF 35V 8x10,2mm | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
FT SMT Al elec capacitor 330uF 35V | RS |
FT 330uF 35V 20% 8x10 | Rutronik |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor, Alum Electrolytic, Cap 330 uF, Tol 20%,Vol-Rtg 35 VDC, SMT,8x10.2,TR | Panasonic Electronic Components EEE-FT1V331AP | RS Americas |
Where can I find additional details, specifications and documents for a EEE-FT1V331AP?
Additional datasheets, footprints and schematics for EEE-FT1V331AP are listed on our Part Details page. You can also find images and similar parts to EEE-FT1V331AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FT1V331AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FT1V331AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FT1V331AP fall under?
The EEE-FT1V331AP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FT Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEE-FT1V331AP when available in the EEE-FT Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FT1V331AP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FT1V331AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FT1V331AP have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for EEE-FT1V331AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FT1V331AP often in real-time on the comparison pages.
What if I can't find stock of EEE-FT1V331AP?
You can fill out our help required form which you can use to request a quote for EEE-FT1V331AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.