Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.53 |
2,315
|
Buy Now | |
Future Electronics | US$0.15 |
88,200
|
Buy Now | |
Rutronik | US$0.19 |
59,400
|
Buy Now | |
Newark Electronics | US$0.32 |
49,600
|
Buy Now | |
element14 | US$0.20 |
28,000
|
Buy Now | |
Farnell | US$0.18 |
28,000
|
Buy Now | |
Schukat Electronic | US$0.12 |
20,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
13,733
|
Buy Now | |
Distrelec | US$0.18 |
9,300
|
Buy Now | |
TTI Europe | US$0.13 |
6,300
|
Buy Now | |
Avnet America | US$0.17 |
900
|
Buy Now | |
Conrad | US$0.37 |
157
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 25 |
Leakage Current (Max) (micro A) | 25 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 600 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 160 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.441 |
EEE-FP Series 25 V 100 uF ╪ 6.3 x 7.7 mm 105 ░C Low ESR High Reflow Electrolytic | Future Electronics |
V-FP 100uF 25V 20% 6x8 | Rutronik |
Cap, 100Μf, 25V, Radial, Smd Reel | Newark Electronics |
CAP, 100µF, 25V, RADIAL, SMD REEL | element14 |
SMD El-Capacitor 100uF 25V 6,3x7,7mm | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Panasonic SMD Electrolytic Capacitor, FP, 100uF, 25V, 20% | Distrelec |
100UF 25V 6.3X7.7 SMD | TTI Europe |
Ecap SMD 100uF 25V D Case | RS |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacity (elec.) (num): 100 µF | Conrad |
Where can I find additional details, specifications and documents for a EEE-FPE101XAP?
Additional datasheets, footprints and schematics for EEE-FPE101XAP are listed on our Part Details page. You can also find images and similar parts to EEE-FPE101XAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FPE101XAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FPE101XAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FPE101XAP fall under?
The EEE-FPE101XAP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FP Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEE-FPE101XAP when available in the EEE-FP Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FPE101XAP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FPE101XAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FPE101XAP have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEE-FPE101XAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FPE101XAP often in real-time on the comparison pages.
What if I can't find stock of EEE-FPE101XAP?
You can fill out our help required form which you can use to request a quote for EEE-FPE101XAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.