Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.15 |
7,990
|
Buy Now | |
TTI Europe | US$0.09 |
248,000
|
Buy Now | |
Future Electronics | US$0.20 |
227,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
36,090
|
Buy Now | |
Newark Electronics | US$0.19 |
34,000
|
Buy Now | |
element14 | US$0.14 |
34,000
|
Buy Now | |
Farnell | US$0.14 |
34,000
|
Buy Now | |
Schukat Electronic | US$0.14 |
11,000
|
Buy Now | |
Rutronik | US$0.16 |
9,000
|
Buy Now | |
Avnet America | US$0.11 |
1,000
|
Buy Now | |
Conrad | US$0.41 |
90
|
Buy Now | |
RS Americas | US$0.20 |
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 16.4 |
Leakage Current (Max) (micro A) | 16.4 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 240 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 360 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 1000 |
Minimum packaging quantity (piece) | 1000 |
Minimum Packaging Quantity (PCS.) | 1000 |
Weight (Typ.) (g) | 0.316 |
47UF 35V 6.3X5.8 SMD | TTI Europe |
EEE-FK Series 35 V 47 uF ╪ 6.3 x 5.8 mm 105 ░C High-Temp Low ESR Electrolytic | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, 47Μf, 35V, Radial, Smd Reel | Newark Electronics |
CAP, 47µF, 35V, RADIAL, SMD REEL | element14 |
SMD El-Cap 47uF 35V 6,3x5,8mm | Schukat Electronic |
V-FK 47uF 35V 20% 6x6 Case D | Rutronik |
Ecap 47uF 35V D Case FK SMD (Reel) | RS |
Aluminum Electrolytic Capacitor, 47 uF, 35 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacity (elec.) (num): 47 µF | Conrad |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a EEEFK1V470AP?
Additional datasheets, footprints and schematics for EEEFK1V470AP are listed on our Part Details page. You can also find images and similar parts to EEEFK1V470AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFK1V470AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFK1V470AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFK1V470AP fall under?
The EEEFK1V470AP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEEFK1V470AP when available in the EEE-FK Series (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFK1V470AP you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFK1V470AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFK1V470AP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for EEEFK1V470AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFK1V470AP often in real-time on the comparison pages.
What if I can't find stock of EEEFK1V470AP?
You can fill out our help required form which you can use to request a quote for EEEFK1V470AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.