Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
55,050
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
198,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
100,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
35,100
in stock
|
Buy Now | |
element14
from US$0.10
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
30,513
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
783
in stock
|
Buy Now | |
Conrad
from US$0.21
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 10 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 3.5 |
Leakage Current (Max) (micro A) | 3.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 4 |
Body Length (mm) | 5.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 90 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 1350 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 2000 |
Minimum packaging quantity (piece) | 2000 |
Minimum Packaging Quantity (PCS.) | 2000 |
Weight (Typ.) (g) | 0.141 |
10UF 35V 4X5.8 SMD | TTI Europe |
V-FK 10uF 35V 20% 4x6 | Rutronik |
Ecap 10uF 35V B case FK SMD (Reel) | RS |
SMD El-Capacitor 10uF 35V 4x5,8mm | Schukat Electronic |
CAP, 10µF, 35V, RADIAL, SMD REEL | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, 10Μf, 35V, Radial, Smd Reel | Newark Electronics |
EEE-FK Series 35 V 10 uF ╪ 4 x 5.8 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics |
Panasonic SMD Electrolytic Capacitor, FK, 10uF, 35V, 20% | Distrelec |
Capacity (elec.) (num): 10 µF | Conrad |
Aluminum Electrolytic Capacitor, 10 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 10 uF, 35 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a EEE-FK1V100UR?
Additional datasheets, footprints and schematics for EEE-FK1V100UR are listed on our Part Details page. You can also find images and similar parts to EEE-FK1V100UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FK1V100UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1V100UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FK1V100UR fall under?
The EEE-FK1V100UR is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-FK1V100UR when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1V100UR you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FK1V100UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FK1V100UR have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Schukat Electronic and element14 have stock available or on a lead time for EEE-FK1V100UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FK1V100UR often in real-time on the comparison pages.
What if I can't find stock of EEE-FK1V100UR?
You can fill out our help required form which you can use to request a quote for EEE-FK1V100UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.