Prices starting from US$0.73
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 1000 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 250 |
Leakage Current (Max) (micro A) | 250 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 13.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1100 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 60 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Minimum Packaging Quantity (PCS.) | 200 |
Weight (Typ.) (g) | 3.039 |
1000UF 25V 12.5X13.5 SMD | TTI Europe |
FK Series 25 V 1000 uF ╪12.5 x 13.5 mm SMT Aluminium Electrolytic Capacitor | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, 1000Uf, 25V, Alu Elec, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet America |
CAP, AECQ200, 1000UF, 25V, ALU ELEC, SMD | element14 |
Where can I find additional details, specifications and documents for a EEE-FK1E102AV?
Additional datasheets, footprints and schematics for EEE-FK1E102AV are listed on our Part Details page. You can also find images and similar parts to EEE-FK1E102AV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FK1E102AV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1E102AV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FK1E102AV fall under?
The EEE-FK1E102AV is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series - Medium-Size (High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEE-FK1E102AV when available in the EEE-FK Series - Medium-Size (High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1E102AV you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FK1E102AV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FK1E102AV have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for EEE-FK1E102AV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FK1E102AV often in real-time on the comparison pages.
What if I can't find stock of EEE-FK1E102AV?
You can fill out our help required form which you can use to request a quote for EEE-FK1E102AV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.