Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
109,800
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
440,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
120,600
in stock
|
Buy Now | |
element14
from US$0.14
|
104,400
in stock
|
Buy Now | |
Farnell
from US$0.11
|
104,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
49,852
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
25,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
18,500
in stock
|
Buy Now | |
RS
from US$0.35
|
5,625
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,412
in stock
|
Buy Now | |
Conrad
from US$0.26
|
254
in stock
|
Buy Now | |
Avnet Abacus
-
|
570,600
in stock
|
Buy Now | |
Avnet America
-
|
120,600
in stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.16 |
Leakage Current (Max.) (μA) | 35.2 |
Leakage Current (Max) (micro A) | 35.2 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 280 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 340 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.441 |
220UF 16V 6.3X7.7 SMD | TTI Europe |
Capacitor Case/Package:Radial Can - Smd | Newark Electronics |
EEE-FK Series 16 V 220 uF ╪ 6.3 x 7.7 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics |
CAP, 220µF, 16V, RADIAL, SMD REEL | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
V-FK 220uF 16V 20% 6x8 | Rutronik |
SMD El-Capacitor 220uF 16V 6,3x7,7mm | Schukat Electronic |
Ecap 220uF 16V D8 Case FK SMD | RS |
Panasonic SMD Electrolytic Capacitor, FK, 220uF, 16V, 20% | Distrelec |
Capacity (elec.) (num): 220 µF | Conrad |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEE-FK1C221XP?
Additional datasheets, footprints and schematics for EEE-FK1C221XP are listed on our Part Details page. You can also find images and similar parts to EEE-FK1C221XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-FK1C221XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-FK1C221XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-FK1C221XP fall under?
The EEE-FK1C221XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-FK1C221XP when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-FK1C221XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-FK1C221XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-FK1C221XP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for EEE-FK1C221XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-FK1C221XP often in real-time on the comparison pages.
What if I can't find stock of EEE-FK1C221XP?
You can fill out our help required form which you can use to request a quote for EEE-FK1C221XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.