Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
231,300
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
305,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
13,500
in stock
|
Buy Now | |
element14
from US$0.13
|
13,500
in stock
|
Buy Now | |
Farnell
from US$0.13
|
13,500
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,200
in stock
|
Buy Now | |
RS
from US$0.30
|
2,450
in stock
|
Buy Now | |
Avnet America
-
|
49,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,600
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 35 |
Leakage Current (Max) (micro A) | 35 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 132 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.44 |
100UF 35V 6.3X7.7 SMD | TTI Europe |
EEE-S Series 35 V 100 uF ╪ 6.3 x 7.7 mm 85 ░C SMT V-Chip Aluminum Electrolytic | Future Electronics |
Cap, 100Μf, 35V, Smd Reel | Newark Electronics |
CAP, 100µF, 35V, SMD REEL | element14 |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 35 VDC, SMT,6.3x8,TR | Panasonic Electronic Components EEE-1VA101XP | RS Americas |
SMD El-Capacitor 100uF 35V 6,3x7,7mm | Schukat Electronic |
Capacitor Al Electrolytic VS 35V 100uF | RS |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEE-1VA101XP?
Additional datasheets, footprints and schematics for EEE-1VA101XP are listed on our Part Details page. You can also find images and similar parts to EEE-1VA101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-1VA101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-1VA101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-1VA101XP fall under?
The EEE-1VA101XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > S-V Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-1VA101XP when available in the S-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-1VA101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-1VA101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-1VA101XP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEE-1VA101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-1VA101XP often in real-time on the comparison pages.
What if I can't find stock of EEE-1VA101XP?
You can fill out our help required form which you can use to request a quote for EEE-1VA101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.