Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type (cylindrical) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (F) | 3.3 |
Capacitance Tolerance (%) | -20 to 40 |
E.S.R.-1 (Max. Value) (Ω) | 0.3 |
Operating Temperature Range (°C) | -25 to 70 |
Body Diameter (mm) | 8 |
Body Length (mm) | 8.5 |
Width (mm) | 8.5 |
Height (mm) | 22 |
Lead (Terminal) Pitch (mm) | 3.5 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Bulk (no lead/terminal forming), bag packing |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Weight (Typ.) (g) | 1.5 |
Panasonic Ultra Capacitor, 3.3F, 2.5V | Distrelec |
CAP, 3.3F, 2.5V, SUPER CAP, RADIAL | element14 |
Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial | Newark Electronics |
Supercapacitor, EDLC, 3.3 F, 2.5 V, -20%, +40%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEC-HZ0E335?
Additional datasheets, footprints and schematics for EEC-HZ0E335 are listed on our Part Details page. You can also find images and similar parts to EEC-HZ0E335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-HZ0E335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-HZ0E335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-HZ0E335 fall under?
The EEC-HZ0E335 is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Wound Type > HZ Series.
Can I view similar or alternative parts?
You can view similar parts to EEC-HZ0E335 when available in the HZ Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-HZ0E335 you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-HZ0E335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-HZ0E335 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for EEC-HZ0E335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-HZ0E335 often in real-time on the comparison pages.
What if I can't find stock of EEC-HZ0E335?
You can fill out our help required form which you can use to request a quote for EEC-HZ0E335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.